Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1811BT-020/LT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1811BT-020/LT is an ultra-low quiescent current linear voltage regulator designed for battery-powered applications. It features a typical quiescent current of 250 nA and a shutdown supply current of 5 nA, making it suitable for energy-efficient designs. This regulator can deliver an output current of up to 150 mA and operates within an input voltage range of 1.8V to 5.5V. The MCP1811BT-020/LT provides a fixed output voltage of 2.0V and is stable with a ceramic output capacitor of just 1 µF, which helps reduce overall solution size and cost. It includes overcurrent protection and is available in a compact SC70-5 package, making it ideal for applications such as wearable electronics, smart cards, and other low-power devices.

Datasheet Summary
Powered by GS/AI

The MCP1811BT-020/LT is an ultra-low quiescent current linear voltage regulator designed for battery-powered applications. It features a typical quiescent current of 250 nA and a shutdown supply current of 5 nA, making it suitable for energy-efficient designs. This regulator can deliver an output current of up to 150 mA and operates within an input voltage range of 1.8V to 5.5V. The MCP1811BT-020/LT provides a fixed output voltage of 2.0V and is stable with a ceramic output capacitor of just 1 µF, which helps reduce overall solution size and cost. It includes overcurrent protection and is available in a compact SC70-5 package, making it ideal for applications such as wearable electronics, smart cards, and other low-power devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1811BT-020/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1811BT-020/LTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1811BT-020/LTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1811BT-020/LT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1811BT-020/LT
PMIC - Voltage Regulators - Linear MCP1811BT-020/LT
IC REG LINEAR 2V 150MA SC70-5

IC REG LINEAR 2V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1811BT-020/LTTR-ND MCP1811BT-020/LT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details