Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
IC REG LINEAR 2.8V 150MA SOT23-3
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1811BT-028/TTTR-ND | MCP1811BT-028/TT | MCP1811BT-028/TT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection | Enable |