Manufacturer: Microchip Technology
Win Source Part Number: 023069-MCP1790T-5002
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 70mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 70mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 75dB (100Hz to 1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 70MA SOT223-3 Product overview: MCP1790T-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790T-5002E/D
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
IC REG LINEAR 5V 70MA SOT223-3
IC REG LINEAR 5V 70MA SOT223-3
IC REG LINEAR 5V 70MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 023069-MCP1790T-5002E/DB | 776-MCP1790T-5002E/DB | MCP1790T-5002E/DBTR-ND | MCP1790T-5002E/DB | MCP1790T-5002E/DB | MCP1790T-5002E/DB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1790T-5002E/DB | 5V 70MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-223-3 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Maturity; Active |