Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 150MA SOT223-3 Product overview: MCP1804T-3302I/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-3302I/D
Manufacturer: Microchip Technology
Win Source Part Number: 1220953-MCP1804T-330
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 125μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: MCP1804
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 28V
Maximum Dropout Voltage: 1.7V at 100mA
Current - Quiescent (Iq): 105μA
150mA 3.3V 28Vin LDO Reg.Shutdown SOT223
150mA 3.3V 28Vin LDO Reg.Shutdown SOT223
150mA 3.3V 28Vin LDO Reg.Shutdown SOT223
IC REG LIN 3.3V 150MA SOT223-3
IC REG LIN 3.3V 150MA SOT223-3
IC REG LIN 3.3V 150MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1804T-3302I/DBTR-ND | 776-MCP1804T-3302I/DB | 1220953-MCP1804T-3302I/DB | 8234396P | 8234396 | MCP1804T-3302I/DB | MCP1804T-3302I/DB | MCP1804T-3302I/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3302I/DB | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Input Overcurrent Protection |