DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
40
50
60
70
80
90
92
93
94
95
96
97
98
99
100
101
102
103
104
110
120
130
140
150
160
200
245
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 600mA 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)" | |
| "Charge Pump Switching Regulator IC Negative Adjustable -2.5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)" | |
| Audio, Video PMIC 56-QFN-EP (8x8) | |
| Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7) | |
| Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12) | |
| Boost Switching Regulator IC Positive Adjustable (Fixed) 3.3V (5V) 1 Output 2.75A (Switch) 10-WFDFN Exposed Pad | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 9-WFBGA, WLBGA | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 800mA 9-WFBGA, WLBGA | |
| Boost Switching Regulator IC Positive Fixed 4.25V 1 Output 700mA 9-WFBGA, WLBGA | |
| Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 700mA 9-WFBGA, WLBGA | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 700mA 9-WFBGA, WLBGA | |
| Buck Regulator Positive or Negative, Isolation Capable Output Step-Down DC-DC Controller IC 48-LQFP (7x7) | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP | |
| Buck Switching Regulator IC Positive Adjustable 0.446V 2 Output 800mA 24-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.45V 2 Output 800mA 24-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3A 32-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 32-WFQFN Exposed Pad | |
| Buck Switching Regulator IC Positive Programmable 0.77V 1 Output 2.5A 16-WFBGA, WLBGA | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VFDFN Exposed Pad | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Cell Phone, Digital Camera, PDA's, Smartphones PMIC 49-WLP (3.15x3.15) | |
| Digital Cores, Power Supply PMIC 28-TQFN (4x4) | |
| Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5) | |
| Energy Harvesting PMIC 40-QFN (6x6) | |
| Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP | |
| Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC | |
| Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SO | |
| Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP | |
| Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC | |
| Handheld/Mobile Devices PMIC 12-TQFN (4x4) | |
| Handheld/Mobile Devices PMIC 247-MAPBGA (10x10) | |
| Handheld/Mobile Devices PMIC 28-TQFN (4x4) | |
| i.MX Processors PMIC 48-HVQFN (7x7) | |
| IC REG 1.5A 8SOIC | |
| IC REG BUCK BOOST ADJ 1.5A 8PDIP | |
| IC REG BUCK BST ADJ 1.5A 8SOIC | |
| IC REG BUCK BST ADJ 5.5A D2PAK-5 | |
| IC REG LINEAR 1.5V 150MA SC-70-5 | |
| Industrial, IoT PMIC 56-HVQFN (8x8) | |
| LCD Monitor, Notebook Display PMIC 36-TQFN (6x6) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 120mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-TSSOP-EP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 300mA 8-uMAX/uSOP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 100mA 8-uMAX/uSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-uDFN (1.5x1) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-uDFN (1.5x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTLGA (1.5x1.0) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 460mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 160mA, 160mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 160mA, 160mA SOT-6 | |
| Linear Voltage Regulator IC Positive Programmable 1 Output 500mA 8-TDFN-EP (2x2) | |
| PF1510 | |
| PF1550 | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1.6MHz 16-UCSP (2.08x2.08) | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-SON (3x3) | |
| PMIC I.MX8, 7 BUCK REG,4 LDOS | |
| Portable Equipment PMIC 30-WLP | |
| POWER MANAGEMENT IC, I.MX 8, NON | |
| POWER MANAGEMENT IC: 3 BUCK REGS | |
| Processor PMIC 48-HVQFN (7x7) |
| << Prev | Next >> |