Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
IC DUAL LDO 5.0V/12VOUT VDFN
IC DUAL LDO 5.0V/12VOUT VDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MCP1722T-5012H/Q8BTR-ND | MCP1722T-5012H/Q8B | MCP1722T-5012H/Q8B |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |