IC REG LINEAR 1.8V 300MA 8DFN Product overview: MCP1755T-1802E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755T-1802E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
IC REG LINEAR 1.8V 300MA 8-DFN
IC REG LINEAR 1.8V 300MA 8-DFN
IC REG LINEAR 1.8V 300MA 8DFN
IC REG LINEAR 1.8V 300MA 8DFN
LDO Voltage Regulators 20 V,300mA low
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1755T-1802E/MC | 150-MCP1755T-1802E/MCTR-ND | MCP1755T-1802E/MC | MCP1755T-1802E/MC | MCP1755T-1802E/MC |
| Product Name | 1.8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 1 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 16 volts | 16 volts |