Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-3002I/OT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-3002I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-3002I/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-3002I/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-3002I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-3002I/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-3002I/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-3002I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-3002I/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-3002I/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 150MA SOT23 Voltage Regulator IC
776-MCP1804T-3002I/OT
3V 150MA SOT23 Voltage Regulator IC 776-MCP1804T-3002I/OT
IC REG LINEAR 3V 150MA SOT23-5 Product overview: MCP1804T-3002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-3002I/O T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SOT23-5 Product overview: MCP1804T-3002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-3002I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3002I/OT - 1074904-MCP1804T-3002I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3002I/OT
1074904-MCP1804T-3002I/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3002I/OT 1074904-MCP1804T-3002I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1074904-MCP1804T-300 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 1.7V @ 100mA Operating Supply Current: 105μA to 125μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074904-MCP1804T-3002I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.7V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1804T-3002I/OT
LDO Voltage Regulators MCP1804T-3002I/OT
LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.0V

LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.0V

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1804T-3002I/OT
PMIC - Voltage Regulators - Linear MCP1804T-3002I/OT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1804T-3002I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1804T-3002I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1804T-3002I/OT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-3002I/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-3002I/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-3002I/OT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1804T-3002I/OTCT-ND 776-MCP1804T-3002I/OT 1074904-MCP1804T-3002I/OT MCP1804T-3002I/OT MCP1804T-3002I/OT MCP1804T-3002I/OT MCP1804T-3002I/OT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3002I/OT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details