IC REG LINEAR 3.3V 1.5A 8SOIC Product overview: MCP1727-3302E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727-3302E/SN
Manufacturer: Microchip Technology
Win Source Part Number: 808834-MCP1727-3302E
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 220μA
Part Number Series: MCP1727
1.5A CMOS LDO,Vo=3.3V,MCP1727-
1.5A CMOS LDO,Vo=3.3V,MCP1727-
1.5A CMOS LDO,Vo=3.3V,MCP1727-
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
IC REG LINEAR 3.3V 1.5A 8SOIC
IC REG LINEAR 3.3V 1.5A 8SOIC
IC REG LINEAR 3.3V 1.5A 8SOIC
LDO Voltage Regulators 1.5A Vout=3.3V Extended Temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1727-3302E/SN | 808834-MCP1727-3302E/SN | 403759 | 403759P | MCP1727-3302E/SN-ND | MCP1727-3302E/SN | MCP1727-3302E/SN | MCP1727-3302E/SN | MCP1727-3302E/SN |
| Product Name | 3.3V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1727-3302E/SN | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |