IC REG LIN POS ADJ 500MA 8SOIC Product overview: MCP1725T-ADJE/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-ADJE/SN
Manufacturer: Microchip Technology
Win Source Part Number: 1074853-MCP1725T-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators 500mA CMOS LDO Adj Vout
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1725T-ADJE/SN | 1074853-MCP1725T-ADJE/SN | MCP1725T-ADJE/SNTR-ND | MCP1725T-ADJE/SN | MCP1725T-ADJE/SN | MCP1725T-ADJE/SN | MCP1725T-ADJE/SN |
| Product Name | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-ADJE/SN | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.2100 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts |