Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-5
IC REG LIN 3.3V 100MA SOT223-5
LDO Voltage Regulators
IC REG LIN 3.3V 100MA SOT223-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1793T-3302H/DCTR-ND | 1935495 | 1935495P | 1935494 | MCP1793T-3302H/DC | MCP1793T-3302H/DC | MCP1793T-3302H/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223 | Other; Sot-223 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection | Enable |