Microchip Technology, Inc. 1.2V 150MA SOT23 Voltage Regulator IC MCP1811AT-012/OT

Description
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: MCP1811AT-012/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1811AT-012/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: MCP1811AT-012/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1811AT-012/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 150MA SOT23 Voltage Regulator IC
776-MCP1811AT-012/OT
1.2V 150MA SOT23 Voltage Regulator IC 776-MCP1811AT-012/OT
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: MCP1811AT-012/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1811AT-012/OT can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: MCP1811AT-012/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1811AT-012/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1811AT-012/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1811AT-012/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1811AT-012/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: SC-74A, SOT-753 Mounting Type: Surface Mount Supplier Device Package: SOT-23-5 PSRR: 50dB (1kHz) Base Product Number: MCP1811 Product Status: Obsolete Operating Temperature: -40°C ~ 85°C (TJ)

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: SC-74A, SOT-753
Mounting Type: Surface Mount
Supplier Device Package: SOT-23-5
PSRR: 50dB (1kHz)
Base Product Number: MCP1811
Product Status: Obsolete
Operating Temperature: -40°C ~ 85°C (TJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1811AT-012/OT
LDO Voltage Regulators MCP1811AT-012/OT
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1811AT-012/OT
PMIC - Voltage Regulators - Linear MCP1811AT-012/OT
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1811AT-012/OT MCP1811AT-012/OTTR-ND MCP1811AT-012/OT MCP1811AT-012/OT
Product Name 1.2V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) /Cut Tape (CT)
Output Voltage 1.2 volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data