Manufacturer: Microchip Technology
Win Source Part Number: 805312-MCP1804T-5002
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 28V
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.3V at 100mA
Current - Quiescent (Iq): 105μA
Part Number Series: MCP1804
Current - Supply (Maximum): 125μA
IC REG LINEAR 5V 150MA SOT89-5 Product overview: MCP1804T-5002I/MT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-5002I/M
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
IC REG LINEAR 5V 150MA SOT89-5
IC REG LINEAR 5V 150MA SOT89-5
LDO Voltage Regulators 150mA LDO Vin 28V Vout =5.0V
IC REG LINEAR 5V 150MA SOT89-5
IC REG LINEAR 5V 150MA SOT89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 805312-MCP1804T-5002I/MT | 776-MCP1804T-5002I/MT | MCP1804T-5002I/MTCT-ND | 536-MCP1804T-5002I/MT | MCP1804T-5002I/MT | MCP1804T-5002I/MT | MCP1804T-5002I/MT | MCP1804T-5002I/MT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-5002I/MT | 5V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA SOT89-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | |||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |