IC REG LINEAR 5V 1.5A 8SOIC Product overview: MCP1727-5002E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727-5002E/SN
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788283-MCP1727-5002E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1.5A
Family Name: MCP1727
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SOIC
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): AME8815BMDS500; ISL80102IR50Z-TK; R1171S501A-E2-FE; ISL80102IR50Z-T;
Introduction Date: July 20, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1.5A 8SOIC
IC REG LINEAR 5V 1.5A 8SOIC
IC REG LINEAR 5V 1.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1727-5002E/SN | MCP1727-5002E/SN-ND | 788283-MCP1727-5002E/SN | MCP1727-5002E/SN | MCP1727-5002E/SN | MCP1727-5002E/SN |
| Product Name | 5V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1727-5002E/SN | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 6 volts | 6 volts | 6 volts |