Manufacturer: Microchip Technology
Win Source Part Number: 812173-MCP1726-5002E
Packaging: Tube
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 220μA
Part Number Series: MCP1726
IC REG LINEAR 5V 1A 8SOIC Product overview: MCP1726-5002E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-5002E/SN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Pwr Sply Func, Voltage Regulator, Linear, LDO, SOIC, IS 140uA, PD 0.366W, VO 5V, IO 1A
IC REG LINEAR 5V 1A 8SOIC
IC REG LINEAR 5V 1A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 812173-MCP1726-5002E/SN | 776-MCP1726-5002E/SN | MCP1726-5002E/SN-ND | 536-MCP1726-5002E/SN | MCP1726-5002E/SN | MCP1726-5002E/SN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1726-5002E/SN | 5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Pwr Sply Func, Voltage Regulator, Linear, LDO, SOIC, IS 140uA, PD 0.366W, VO 5V, IO 1A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |