IC REG LINEAR 5V 300MA SOT223-3 Product overview: MCP1755S-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755S-5002E/D
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074870-MCP1755S-500
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA to 400μA
PSRR: 80dB (1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 300MA SOT223-3
LDO Voltage Regulators 16 V300mA low
IC REG LINEAR 5V 300MA SOT223-3
IC REG LINEAR 5V 300MA SOT223-3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 7990199 | 776-MCP1755S-5002E/DB | MCP1755S-5002E/DB-ND | 1074870-MCP1755S-5002E/DB | MCP1755S-5002E/DB | MCP1755S-5002E/DB | MCP1755S-5002E/DB | MCP1755S-5002E/DB |
| Product Name | Voltage Regulators | 5V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1755S-5002E/DB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Sot-223 | Other; Tube | Other; TO-261-4, TO-261AA | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |