Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
LDO Voltage Regulators Ultra Low Iq LDO
IC REG LINEAR 2.8V 150MA SOT23-3
IC REG LINEAR 2.8V 150MA SOT23-3
IC REG LINEAR 2.8V 150MA SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1811AT-028/TTTR-ND | MCP1811AT-028/TT | MCP1811AT-028/TT | MCP1811AT-028/TT | MCP1811AT-028/TT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Special Features | Input Overcurrent Protection | Enable |