Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LINEAR 5V 150MA SOT223-3 Product overview: MCP1804T-5002I/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-5002I/D
Manufacturer: Microchip Technology
Win Source Part Number: 1220954-MCP1804T-500
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 150mA
Family Name: MCP1804
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 105μA ~ 125μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-223-3
Voltage Input MAX: 28V
Voltage Dropout (Maximum): 1.3V @ 100mA
Alternative Parts (Cross-Reference): TS2937CW50 RP; LD1117S50; BD50HC0WEFJ-E2;
Introduction Date: September 03, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
150mA 5V 28Vin LDO Reg. Shutdown SOT-223
150mA 5V 28Vin LDO Reg. Shutdown SOT-223
150mA 5V 28Vin LDO Reg. Shutdown SOT-223
IC REG LINEAR 5V 150MA SOT223-3
IC REG LINEAR 5V 150MA SOT223-3
IC REG LINEAR 5V 150MA SOT223-3
LDO Voltage Regulators 150mA LDO Vin 28V Vout =5.0V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1804T-5002I/DBDKR-ND | 776-MCP1804T-5002I/DB | 1220954-MCP1804T-5002I/DB | 8234399P | 8234399 | MCP1804T-5002I/DB | MCP1804T-5002I/DB | MCP1804T-5002I/DB | MCP1804T-5002I/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-5002I/DB | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Input Overcurrent Protection |