The MCP1755-3302E/MC is a low-dropout (LDO) voltage regulator capable of delivering up to 300 mA of output current with a typical quiescent current of 68.0 µA. It operates within an input voltage range of 3.6V to 16.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 300 mV at 300 mA, ensuring efficient operation in battery-powered applications. Output voltage tolerance is ±2.0% across the specified temperature range of -40°C to +125°C, with line regulation of ±0.01% at 25°C. The MCP1755-3302E/MC is stable with a minimum output capacitance of 1 µF and includes protection features such as overcurrent limit, overtemperature shutdown, and true current foldback. It is suitable for various applications, including battery-powered devices, microcontroller power, and consumer products. The device has passed automotive AEC-Q100 reliability testing, making it a robust choice for demanding environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Win Source Part Number: 1373155-MCP1755-3302
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: MCP1755
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 400 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.5V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 100 µA
PSRR: 80dB (1kHz)
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LINEAR 3.3V 300MA 8DFN Product overview: MCP1755-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755-3302E/MC
IC REG LINEAR 3.3V 300MA 8DFN
IC REG LINEAR 3.3V 300MA 8DFN
IC REG LINEAR 3.3V 300MA 8DFN
LDO Voltage Regulators dsPICDEM MCLV-2
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1771615 | 1771969P | MCP1755-3302E/MC-ND | 1373155-MCP1755-3302E/MC | 776-MCP1755-3302E/MC | MCP1755-3302E/MC | MCP1755-3302E/MC | MCP1755-3302E/MC | MCP1755-3302E/MC |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3.3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Category | Low dropout voltage | Low Dropout Voltage | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Dfn | Other; 8-VFDFN Exposed Pad | Other; Tube | Other; Tube | Other; 8-VFDFN Exposed Pad | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| Regulator Type | Standard |