Manufacturer: Microchip Technology
Win Source Part Number: 884096-MCP1725-1202E
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP1725
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.2V 500MA 8SOIC Product overview: MCP1725-1202E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725-1202E/SN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
LDO Voltage Regulators 500mA CMOS LDO Vout=1.2V
IC REG LINEAR 1.2V 500MA 8SOIC
IC REG LINEAR 1.2V 500MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 884096-MCP1725-1202E/SN | 776-MCP1725-1202E/SN | MCP1725-1202E/SN-ND | MCP1725-1202E/SN | MCP1725-1202E/SN | MCP1725-1202E/SN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1725-1202E/SN | 1.2V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts |