Microchip Technology, Inc. 3.3V 300MA SOT23 Voltage Regulator IC MCP1812AT-033/TT

Description
IC REG LINEAR 3.3V 300MA SOT23-3 Product overview: MCP1812AT-033/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA SOT23-3 Product overview: MCP1812AT-033/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-MCP1812AT-033/TT
3.3V 300MA SOT23 Voltage Regulator IC 776-MCP1812AT-033/TT
IC REG LINEAR 3.3V 300MA SOT23-3 Product overview: MCP1812AT-033/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/TT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT23-3 Product overview: MCP1812AT-033/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/TTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/TTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/TTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/TTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/TTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/TTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Output Configuration: Positive Output Type: Fixed Operating Temperature: -40°C ~ 85°C (TJ) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Output Configuration: Positive
Output Type: Fixed
Operating Temperature: -40°C ~ 85°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/TT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/TT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/TT
IC REG LINEAR 3.3V 300MA SOT23-3

IC REG LINEAR 3.3V 300MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1812AT-033/TT
LDO Voltage Regulators MCP1812AT-033/TT
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1812AT-033/TT
PMIC - Voltage Regulators - Linear MCP1812AT-033/TT
IC REG LINEAR 3.3V 300MA SOT23-3

IC REG LINEAR 3.3V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1812AT-033/TT MCP1812AT-033/TTTR-ND MCP1812AT-033/TT MCP1812AT-033/TT MCP1812AT-033/TT
Product Name 3.3V 300MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel (TR) Cut Tape (CT) SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data