Microchip Technology, Inc. Voltage Regulators MCP1790-5002E/DB

Description
V Reg, 70mA,5.0V,MCP1790-50 02E/DB
Request a Quote Datasheet
Description
V Reg, 70mA,5.0V,MCP1790-50 02E/DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1654684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654684
Voltage Regulators 1654684
V Reg, 70mA,5.0V,MCP1790-50 02E/DB

V Reg, 70mA,5.0V,MCP1790-5002E/DB

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1790-5002E/DB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1790-5002E/DB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1790-5002E/DB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
5V 70MA Voltage Regulator IC
776-MCP1790-5002E/DB
5V 70MA Voltage Regulator IC 776-MCP1790-5002E/DB
IC REG LINEAR 5V 70MA SOT223-3 Product overview: MCP1790-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790-5002E/DB can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 70MA SOT223-3 Product overview: MCP1790-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790-5002E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1790-5002E/DB - 1074879-MCP1790-5002E/DB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1790-5002E/DB
1074879-MCP1790-5002E/DB
PMIC - PMIC - Voltage Regulators - Linear - MCP1790-5002E/DB 1074879-MCP1790-5002E/DB
Manufacturer: Microchip Technology Win Source Part Number: 1074879-MCP1790-5002 E/DB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 70mA Family Name: MCP1790 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 70mA Operating Supply Current: 130μA to 210μA PSRR: 90dB to 75dB (100Hz to 1kHz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TS2937CW-5.0; TS2937CW50; TS2937CW50 RPG; Introduction Date: March 20, 2008 ECCN: EAR99 Country of Origin: Philippines Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074879-MCP1790-5002E/DB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 70mA
Family Name: MCP1790
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 75dB (100Hz to 1kHz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS2937CW-5.0; TS2937CW50; TS2937CW50 RPG;
Introduction Date: March 20, 2008
ECCN: EAR99
Country of Origin: Philippines
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1790-5002E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1790-5002E/DB
PMIC - Voltage Regulators - Linear MCP1790-5002E/DB
IC REG LINEAR 5V 70MA SOT223-3

IC REG LINEAR 5V 70MA SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1790-5002E/DB
LDO Voltage Regulators MCP1790-5002E/DB
LDO Voltage Regulators HI VLTG LDO 50 mA

LDO Voltage Regulators HI VLTG LDO 50 mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1790-5002E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1790-5002E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1790-5002E/DB
IC REG LINEAR 5V 70MA SOT223-3

IC REG LINEAR 5V 70MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1790-5002E/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1790-5002E/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1790-5002E/DB
IC REG LINEAR 5V 70MA SOT223-3

IC REG LINEAR 5V 70MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1654684 MCP1790-5002E/DB-ND 776-MCP1790-5002E/DB 1074879-MCP1790-5002E/DB MCP1790-5002E/DB MCP1790-5002E/DB MCP1790-5002E/DB MCP1790-5002E/DB
Product Name Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 70MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1790-5002E/DB PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Sot-223 Other; TO-261-4, TO-261AA Other; Tube Other; SOT-223-3 Other; TO-261-4, TO-261AA
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Unlock Full Specs
to access all available technical data