Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1812BT-018/OTTR-ND | MCP1812BT-018/OT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection |