Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1726-1802E/SN

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1726-1802E/SN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1726-1802E/SN-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1726-1802E/SN-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-1802E/SN - 926609-MCP1726-1802E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-1802E/SN
926609-MCP1726-1802E/SN
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-1802E/SN 926609-MCP1726-1802E/SN
Manufacturer: Microchip Technology Win Source Part Number: 926609-MCP1726-1802E /SN Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP1726 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926609-MCP1726-1802E/SN
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP1726
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-MCP1726-1802E/SN
1.8V 1A Voltage Regulator IC 776-MCP1726-1802E/SN
IC REG LINEAR 1.8V 1A 8SOIC Product overview: MCP1726-1802E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-1802E/SN can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A 8SOIC Product overview: MCP1726-1802E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-1802E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1726-1802E/SN
LDO Voltage Regulators MCP1726-1802E/SN
LDO Voltage Regulators 1A 1.8V Vout Extended Temp

LDO Voltage Regulators 1A 1.8V Vout Extended Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1726-1802E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1726-1802E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1726-1802E/SN
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1726-1802E/SN
PMIC - Voltage Regulators - Linear MCP1726-1802E/SN
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1726-1802E/SN-ND 926609-MCP1726-1802E/SN 776-MCP1726-1802E/SN MCP1726-1802E/SN MCP1726-1802E/SN MCP1726-1802E/SN
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1726-1802E/SN 1.8V 1A Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; Tube SOIC
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good
Unlock Full Specs
to access all available technical data