Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
IC REG LINEAR 3V 1.5A 8SOIC
LDO Voltage Regulators 1.5A CMOS LDO 3.0V SOIC8
IC REG LINEAR 3V 1.5A 8SOIC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1727T-3002E/SN-ND | MCP1727T-3002E/SN | MCP1727T-3002E/SN | MCP1727T-3002E/SN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |