Manufacturer: Microchip Technology
Win Source Part Number: 884100-MCP1726T-3302
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1726
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1726T-3302E/SNTR,
IC REG LINEAR 3.3V 1A 8SOIC Product overview: MCP1726T-3302E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726T-3302E/S
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC,VOLT REGULATOR,FIXED,+3.3
IC REG LINEAR 3.3V 1A 8SOIC
IC REG LINEAR 3.3V 1A 8SOIC
IC REG LINEAR 3.3V 1A 8SOIC
LDO Voltage Regulators 1A 3.3V Vout Extended Temp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884100-MCP1726T-3302E/SN | 776-MCP1726T-3302E/SN | MCP1726T-3302E/SNTR-ND | 08J8721 | MCP1726T-3302E/SN | MCP1726T-3302E/SN | MCP1726T-3302E/SN | MCP1726T-3302E/SN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1726T-3302E/SN | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+3.3V,cmos,sop,8Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | |||||
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |