Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
IC REG LINEAR 3V 150MA 8VDFN Product overview: MCP1810T-30I/J8A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1810T-30I/J8A
Win Source Part Number: 1244972-MCP1810T-30I
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 290 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-VDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 40dB (100Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 50 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1810T-30I/J8ACT,M
Base Product Number: MCP1810
Product Status: Obsolete
Voltage Dropout (Max): 0.38V @ 150mA
IC REG LINEAR 3V 150MA 8VDFN
IC REG LINEAR 3V 150MA 8VDFN
IC REG LINEAR 3V 150MA 8VDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1810T-30I/J8ATR-ND | 776-MCP1810T-30I/J8A | 1244972-MCP1810T-30I/J8A | MCP1810T-30I/J8A | MCP1810T-30I/J8A | MCP1810T-30I/J8A |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |