Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
IC REG LIN 3.3V 100MA SOT23A-3
IC REG LIN 3.3V 100MA SOT23A-3
LDO Voltage Regulators 3 SOT-23A T/R
IC REG LIN 3.3V 100MA SOT23A-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MCP1792T-3302H/CBVAOTR-ND | MCP1792T-3302H/CBVAO | MCP1792T-3302H/CBVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection |