Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812BT-028/LT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1812BT-028/LT is a low dropout (LDO) linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 2.8V with a maximum output current of 300 mA. It features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device operates within an input voltage range of 1.8V to 5.5V and is stable with a ceramic output capacitor of 2.2 µF, which helps reduce output noise and overall solution size. The MCP1812BT-028/LT includes overcurrent protection and can be paired with other low-power devices for enhanced energy efficiency. This regulator is ideal for applications such as wearable electronics, medical devices, and energy harvesting systems.

Datasheet Summary
Powered by GS/AI

The MCP1812BT-028/LT is a low dropout (LDO) linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 2.8V with a maximum output current of 300 mA. It features an ultra-low quiescent current of 250 nA, making it suitable for battery-powered applications where power efficiency is critical. The device operates within an input voltage range of 1.8V to 5.5V and is stable with a ceramic output capacitor of 2.2 µF, which helps reduce output noise and overall solution size. The MCP1812BT-028/LT includes overcurrent protection and can be paired with other low-power devices for enhanced energy efficiency. This regulator is ideal for applications such as wearable electronics, medical devices, and energy harvesting systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812BT-028/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812BT-028/LTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812BT-028/LTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1812BT-028/LT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1812BT-028/LT
PMIC - Voltage Regulators - Linear MCP1812BT-028/LT
IC REG LINEAR 2.8V 300MA SC70-5

IC REG LINEAR 2.8V 300MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1812BT-028/LT
LDO Voltage Regulators MCP1812BT-028/LT
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1812BT-028/LTTR-ND MCP1812BT-028/LT MCP1812BT-028/LT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SPTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details