The MCP1802T-1202I/OT is a low dropout (LDO) linear voltage regulator capable of delivering a maximum output current of 300 mA. It operates within an input voltage range of 2.0V to 10.0V and provides a standard output voltage of 1.2V with a typical output voltage accuracy of ±2%. The device features a low dropout voltage of 200 mV at 100 mA load and a very low quiescent current of 25 µA, making it suitable for battery-powered applications. The MCP1802T-1202I/OT includes current limit protection and a shutdown pin that reduces the shutdown current to 0.01 µA. It is stable with ceramic output capacitors and has a high power supply ripple rejection (PSRR) of 70 dB at 10 kHz. This regulator is ideal for use in various applications, including battery-powered devices, alarm circuits, and wireless communications equipment. The product is packaged in a compact SOT-23-5 form factor.
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1074897-MCP1802T-120
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 260mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.2V 260MA SOT23-5 Product overview: MCP1802T-1202I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 260MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 260MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1802T-1202I/O
LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 1.2V
IC REG LINEAR 1.2V 260MA SOT23-5
IC REG LINEAR 1.2V 260MA SOT23-5
IC REG LINEAR 1.2V 260MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1802T-1202I/OTCT-ND | 1074897-MCP1802T-1202I/OT | 776-MCP1802T-1202I/OT | MCP1802T-1202I/OT | MCP1802T-1202I/OT | MCP1802T-1202I/OT | MCP1802T-1202I/OT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-1202I/OT | 1.2V 260MA SOT23 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |