Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 852774-MCP1725T-1802
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MCP1725
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1725T-1802E/MCTR,
IC REG LINEAR 1.8V 500MA 8DFN Product overview: MCP1725T-1802E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-1802E/M
IC REG LINEAR 1.8V 500MA 8DFN
IC REG LINEAR 1.8V 500MA 8DFN
IC REG LINEAR 1.8V 500MA 8DFN
LDO Voltage Regulators 500mA CMOS LDO Vout=1.8V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1725T-1802E/MCCT-ND | 852774-MCP1725T-1802E/MC | 776-MCP1725T-1802E/MC | MCP1725T-1802E/MC | MCP1725T-1802E/MC | MCP1725T-1802E/MC | MCP1725T-1802E/MC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-1802E/MC | 1.8V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Reel - TR | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |