Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
IC REG LINEAR 5V 150MA 4UQFN Product overview: MCP1711T-50I/5X from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-50I/5X can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884095-MCP1711T-50I/
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1711
Categories: Integrated Circuits (ICs)
Case / Package: 4-UQFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1711T-50I/5XDKR, MCP1711T-50I/5XTR, MCP1711T-50I/5XCT
IC REG LINEAR 5V 150MA 4UQFN
LDO Voltage Regulators Capless Ultra Low IQ LDO
IC REG LINEAR 5V 150MA 4UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1711T-50I/5XTR-ND | 776-MCP1711T-50I/5X | 884095-MCP1711T-50I/5X | MCP1711T-50I/5X | MCP1711T-50I/5X | MCP1711T-50I/5X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-50I/5X | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-UQFN (1x1) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts |