Manufacturer: Microchip Technology
Win Source Part Number: 091189-MCP1804T-A002
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.95V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
150mA 10V 28Vin LDO Reg. Shutdown SOT223
150mA 10V 28Vin LDO Reg. Shutdown SOT223
150mA 10V 28Vin LDO Reg. Shutdown SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LINEAR 10V 150MA SOT223-3 Product overview: MCP1804T-A002I/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-A002I/D
IC REG LINEAR 10V 150MA SOT223-3
LDO Voltage Regulators 150mA LDO Vin 28V Vout =10.0V
IC REG LINEAR 10V 150MA SOT223-3
IC REG LINEAR 10V 150MA SOT223-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 091189-MCP1804T-A002I/DB | 8234403P | 8234403 | MCP1804T-A002I/DBCT-ND | 776-MCP1804T-A002I/DB | MCP1804T-A002I/DB | MCP1804T-A002I/DB | MCP1804T-A002I/DB | MCP1804T-A002I/DB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-A002I/DB | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-223-3 | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active |