IC REG LINEAR 5V 100MA SOT223-3 Product overview: MCP1792T-5002H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792T-5002H/D
Win Source Part Number: 1340336-MCP1792T-500
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 150 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
PSRR: 80dB ~ 55dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1792
Voltage Dropout (Max): 1.2V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
LDO Voltage Regulators
IC REG LINEAR 5V 100MA SOT223-3
IC REG LINEAR 5V 100MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1792T-5002H/DB | 1340336-MCP1792T-5002H/DB | MCP1792T-5002H/DBDKR-ND | MCP1792T-5002H/DB | MCP1792T-5002H/DB | MCP1792T-5002H/DB |
| Product Name | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| VIN | 55 volts | 55 volts | 55 volts |