Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
IC REG LINEAR 5V 1A 8DFN Product overview: MCP1726T-5002E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726T-5002E/M
Manufacturer: Microchip Technology
Win Source Part Number: 810874-MCP1726T-5002
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 220μA
Part Number Series: MCP1726
IC REG LINEAR 5V 1A 8DFN
LDO Voltage Regulators 1A 5V Vout Extended Temp
IC REG LINEAR 5V 1A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1726T-5002E/MFTR-ND | 776-MCP1726T-5002E/MF | 810874-MCP1726T-5002E/MF | MCP1726T-5002E/MF | MCP1726T-5002E/MF | MCP1726T-5002E/MF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1726T-5002E/MF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |