Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3
IC REG LINEAR 1.2V 150MA SC70-3
IC REG LINEAR 1.2V 150MA SC70-3
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1811AT-012/LBTR-ND | MCP1811AT-012/LB | MCP1811AT-012/LB | MCP1811AT-012/LB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-70, SOT-323 | SC-70 | ||
| Special Features | Input Overcurrent Protection | Enable |