Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3302I/OT MCP1802T-3302I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074900-MCP1802T-330 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074900-MCP1802T-330 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3302I/OT - 1074900-MCP1802T-3302I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3302I/OT
1074900-MCP1802T-3302I/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3302I/OT 1074900-MCP1802T-3302I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1074900-MCP1802T-330 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074900-MCP1802T-3302I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1802T-3302I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1802T-3302I/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1802T-3302I/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1802T-3302I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1802T-3302I/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1802T-3302I/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1802T-3302I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1802T-3302I/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1802T-3302I/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 6694954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6694954
Voltage Regulators 6694954
Microchip MCP1802T-3302I/OT

Microchip MCP1802T-3302I/OT

Supplier's Site
Voltage Regulators - 6694954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6694954P
Voltage Regulators 6694954P
Microchip MCP1802T-3302I/OT

Microchip MCP1802T-3302I/OT

Supplier's Site
Voltage Regulators - 8895875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8895875
Voltage Regulators 8895875
Microchip MCP1802T-3302I/OT

Microchip MCP1802T-3302I/OT

Supplier's Site
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-MCP1802T-3302I/OT
3.3V 300MA SOT23 Voltage Regulator IC 776-MCP1802T-3302I/OT
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1802T-3302I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1802T-3302I/O T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1802T-3302I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1802T-3302I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MCP1802T-3302I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MCP1802T-3302I/OT
Power Supply Chip >> Linear Voltage Regulators (LDO) MCP1802T-3302I/OT
300mA 70dB@(10kHz) Fixed 3.3V Positive electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 70dB@(10kHz) Fixed 3.3V Positive electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1802T-3302I/OT
LDO Voltage Regulators MCP1802T-3302I/OT
LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 3.3V

LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1802T-3302I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1802T-3302I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1802T-3302I/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1802T-3302I/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1802T-3302I/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1802T-3302I/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1802T-3302I/OT
PMIC - Voltage Regulators - Linear MCP1802T-3302I/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1074900-MCP1802T-3302I/OT MCP1802T-3302I/OTTR-ND 6694954 6694954P 776-MCP1802T-3302I/OT MCP1802T-3302I/OT MCP1802T-3302I/OT MCP1802T-3302I/OT MCP1802T-3302I/OT MCP1802T-3302I/OT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3302I/OT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 3.3V 300MA SOT23 Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; Tape & Reel (TR) SOT23 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Declining; Not For New Designs
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
Output Voltage 15 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SPTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A3918SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.5 to 9 volts
View Details