Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)
LDO Voltage Regulators LDO
IC REG LINEAR 5V 150MA 8DFN
IC REG LINEAR 5V 150MA 8DFN
IC REG LINEAR 5V 150MA 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1754T-5002E/MCTR-ND | MCP1754T-5002E/MC | MCP1754T-5002E/MC | MCP1754T-5002E/MC | MCP1754T-5002E/MC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Shutdown (Inhibit) Pin; Power Good, Shutdown |