IC REG LINEAR 3.3V 1A 8DFN Product overview: MCP1726T-3302E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726T-3302E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 807147-MCP1726T-3302
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 220μA
Part Number Series: MCP1726
IC REG LINEAR 3.3V 1A 8DFN
IC REG LINEAR 3.3V 1A 8DFN
IC REG LINEAR 3.3V 1A 8DFN
LDO Voltage Regulators 1A 3.3V Vout Extended Temp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1726T-3302E/MF | MCP1726T-3302E/MFCT-ND | 807147-MCP1726T-3302E/MF | MCP1726T-3302E/MF | MCP1726T-3302E/MF | MCP1726T-3302E/MF | MCP1726T-3302E/MF |
| Product Name | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1726T-3302E/MF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |