Manufacturer: Microchip Technology
Win Source Part Number: 1074873-MCP1755ST-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA to 400μA
PSRR: 80dB (1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 300MA SOT223-3 Product overview: MCP1755ST-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755ST-5002E/
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LINEAR 5V 300MA SOT223-3
IC REG LINEAR 5V 300MA SOT223-3
IC REG LINEAR 5V 300MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074873-MCP1755ST-5002E/DB | 776-MCP1755ST-5002E/DB | MCP1755ST-5002E/DBDKR-ND | MCP1755ST-5002E/DB | MCP1755ST-5002E/DB | MCP1755ST-5002E/DB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1755ST-5002E/DB | 5V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-223-3 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |