Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-C002I/OT MCP1804T-C002I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074913-MCP1804T-C00 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.85V @ 100mA Operating Supply Current: 105μA to 125μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074913-MCP1804T-C00 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.85V @ 100mA Operating Supply Current: 105μA to 125μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-C002I/OT - 1074913-MCP1804T-C002I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-C002I/OT
1074913-MCP1804T-C002I/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-C002I/OT 1074913-MCP1804T-C002I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1074913-MCP1804T-C00 2I/OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.85V @ 100mA Operating Supply Current: 105μA to 125μA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074913-MCP1804T-C002I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.85V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-C002I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-C002I/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-C002I/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-C002I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-C002I/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-C002I/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-C002I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-C002I/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-C002I/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 7047621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7047621
Voltage Regulators 7047621
LDO, 150mA max, Vin 28V max, Vout =12.0V

LDO, 150mA max, Vin 28V max, Vout =12.0V

Supplier's Site
Voltage Regulators - 7047621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7047621P
Voltage Regulators 7047621P
LDO, 150mA max, Vin 28V max, Vout =12.0V

LDO, 150mA max, Vin 28V max, Vout =12.0V

Supplier's Site
Voltage Regulators - 9122768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9122768
Voltage Regulators 9122768
LDO, 150mA max, Vin 28V max, Vout =12.0V

LDO, 150mA max, Vin 28V max, Vout =12.0V

Supplier's Site
Singapore, Singapore
12V 150MA SOT23 Voltage Regulator IC
776-MCP1804T-C002I/OT
12V 150MA SOT23 Voltage Regulator IC 776-MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5 Product overview: MCP1804T-C002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-C002I/O T can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 150MA SOT23-5 Product overview: MCP1804T-C002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-C002I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1804T-C002I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1804T-C002I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5

IC REG LINEAR 12V 150MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1804T-C002I/OT
PMIC - Voltage Regulators - Linear MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5

IC REG LINEAR 12V 150MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 12V 150MA SOT23-5 - 536-MCP1804T-C002I/OT - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 150MA SOT23-5
536-MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5 536-MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5

IC REG LINEAR 12V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-C002I/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-C002I/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-C002I/OT
IC REG LINEAR 12V 150MA SOT23-5

IC REG LINEAR 12V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1804T-C002I/OT
LDO Voltage Regulators MCP1804T-C002I/OT
LDO Voltage Regulators 150mA LDO Vin 28V Vout =12.0V

LDO Voltage Regulators 150mA LDO Vin 28V Vout =12.0V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1074913-MCP1804T-C002I/OT MCP1804T-C002I/OTCT-ND 7047621 7047621P 776-MCP1804T-C002I/OT MCP1804T-C002I/OT MCP1804T-C002I/OT 536-MCP1804T-C002I/OT MCP1804T-C002I/OT MCP1804T-C002I/OT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-C002I/OT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 12V 150MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 12V 150MA SOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data