IC REG LIN 18V 150MA SOT-223-3
IC REG LIN 18V 150MA SOT-223-3
IC REG LIN 18V 150MA SOT-223-3
150MA LDO, VIN 28V MAX, VOUT =18
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2734994 | 150-MCP1804T-J002I/DBTR-ND | MCP1804T-J002I/DB |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | |
| IQ | 0.0500 amps | 1.25E-4 amps | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed |