DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 40 50 60 70 80 90 93 94 95 96 97 98 99 100 101 102 103 104 105 110 120 130 140 150 160 200 245
Product Name Notes
- Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
3 BUCKS, 2 LDO
3 BUCKS, 2LDO
Automotive PMIC 20-SOIC
Automotive, Power Supplies PMIC 56-HVQFN (8x8)
Automotive, Safety PMIC 56-HVQFN (8x8)
Boost Switching Regulator IC Positive Adjustable 2.7V, 5V 2 Output 32-LQFP
Contact Monitor PMIC 20-SOIC
DUAL DC-DC REGULATOR FOR ELECTRO
FS8500 C0
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
HIGH VOLTAGE POWER MANAGEMENT IC
i.MX Processors PMIC 48-QFN (7x7)
IC CTRL SMALL ENG 2CYL 48LQFP
IC REG LINEAR 1.8V 300MA SOT-223
IC REG LINEAR 2.5V 300MA DPAK
IC REG LINEAR 3V 300MA 8-SOIC
IC REG LINEAR 5V 300MA 8-SOIC
IC REG LINEAR 5V 300MA DPAK
IC REG LINEAR 800MA DPAK
INJECTOR GATE DRIVERS
Isolated Communications Interface PMIC 16-SOIC
Linear Regulator Controller IC Positive Fixed 2 Output 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 5 Output 30mA, 40mA, 50mA, 150mA, 60mA 16-TSSOP
Motorola MPC55x, MPC56x Microprocessors Interface 44-HSOP
PMIC 56-HVQFN (8x8)
PMIC I.MX8, 7 BUCK REG,4 LDOS
PMIC, SAFETY, 2 BUCKS
PMIC
Processor PMIC 48-HVQFN (7x7)
SAFETY POWER MANAGEMENT IC, QFN5
Small Engine PMIC 32-SOIC-EP
Small Engine PMIC 48-LQFP-EP (7x7)
Solenoid Controller PMIC 64-HLQFP (10x10)
Solenoid Controller PMIC 64-LQFP (10x10)
SYSTEM BASIS CHIP DCDC 0.8A VCO
SYSTEM BASIS CHIP DCDC 1.5A VCO
SYSTEM BASIS CHIP DCDC 2.2A VCO
SYSTEM BASIS CHIP LINEAR 0.5A V
System Basis Chip PMIC 32-LQFP (7x7)
System Basis Chip PMIC 48-HLQFP (7x7)
System Basis Chip PMIC 56-HVQFN (8x8)
SYSTEM BASIS CHIP, DCDC 0.8A VCO
SYSTEM BASIS CHIP, DCDC 1.5A VCO
SYSTEM BASIS CHIP, DCDC 2.2A VCO
SYSTEM BASIS CHIP, LINEAR 0.5A V
TRANSFORMER PHYSICAL LAYER

<< Prev Next >>