Microchip Technology, Inc. 1A Voltage Regulator IC MCP1726-ADJE/MF

Description
IC REG LINEAR POS ADJ 1A 8DFN Product overview: MCP1726-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-ADJE/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A 8DFN Product overview: MCP1726-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-ADJE/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-MCP1726-ADJE/MF
1A Voltage Regulator IC 776-MCP1726-ADJE/MF
IC REG LINEAR POS ADJ 1A 8DFN Product overview: MCP1726-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-ADJE/MF can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8DFN Product overview: MCP1726-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-ADJE/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 7709596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7709596
Voltage Regulators 7709596
Microchip MCP1726-ADJE/MF

Microchip MCP1726-ADJE/MF

Supplier's Site
Voltage Regulators - 7709596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7709596P
Voltage Regulators 7709596P
Microchip MCP1726-ADJE/MF

Microchip MCP1726-ADJE/MF

Supplier's Site
Voltage Regulators - 1459005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1459005
Voltage Regulators 1459005
Microchip MCP1726-ADJE/MF

Microchip MCP1726-ADJE/MF

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-ADJE/MF - 1074855-MCP1726-ADJE/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-ADJE/MF
1074855-MCP1726-ADJE/MF
PMIC - PMIC - Voltage Regulators - Linear - MCP1726-ADJE/MF 1074855-MCP1726-ADJE/MF
Manufacturer: Microchip Technology Win Source Part Number: 1074855-MCP1726-ADJE /MF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN-EP (3x3) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 220μA PSRR: 54dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 120

Manufacturer: Microchip Technology
Win Source Part Number: 1074855-MCP1726-ADJE/MF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 220μA
PSRR: 54dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 120

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1726-ADJE/MF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1726-ADJE/MF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1726-ADJE/MF-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1726-ADJE/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1726-ADJE/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1726-ADJE/MF
IC REG LINEAR POS ADJ 1A 8DFN

IC REG LINEAR POS ADJ 1A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1726-ADJE/MF
LDO Voltage Regulators MCP1726-ADJE/MF
LDO Voltage Regulators 1A CMOS LDO

LDO Voltage Regulators 1A CMOS LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1726-ADJE/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1726-ADJE/MF
PMIC - Voltage Regulators - Linear MCP1726-ADJE/MF
IC REG LINEAR POS ADJ 1A 8DFN

IC REG LINEAR POS ADJ 1A 8DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1726-ADJE/MF - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1726-ADJE/MF
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1726-ADJE/MF
IC REG LINEAR POS ADJ 1A 8DFN

IC REG LINEAR POS ADJ 1A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1726-ADJE/MF 7709596 7709596P 1074855-MCP1726-ADJE/MF MCP1726-ADJE/MF-ND MCP1726-ADJE/MF MCP1726-ADJE/MF MCP1726-ADJE/MF MCP1726-ADJE/MF
Product Name 1A Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1726-ADJE/MF Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tube Other; Dfn Other; 8-DFN-EP (3x3) Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Output Voltage 0.8000 to 5 volts 5 volts 5 volts 0.8000 volts 0.8000 to 5 volts 0.8000 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data