IC REG LIN 3.3V 150MA SOT223-5 Product overview: MCP1754T-3302E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754T-3302E/D
IC REG LIN 3.3V 150MA SOT-223-5
IC REG LIN 3.3V 150MA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-5
IC REG LIN 3.3V 150MA SOT223-5
IC REG LIN 3.3V 150MA SOT223-5
LDO Voltage Regulators LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1754T-3302E/DC | 150-MCP1754T-3302E/DCCT-ND | MCP1754T-3302E/DC | MCP1754T-3302E/DC | MCP1754T-3302E/DC |
| Product Name | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.3000 volts | 0.5000 volts |