IC REG LINEAR 18V 150MA SOT89-3
IC REG LINEAR 18V 150MA SOT89-3
IC REG LINEAR 18V 150MA SOT89-3
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MCP1804T-J002I/MBTR-ND | 2734995 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 |
| Special Features | Input Overcurrent Protection |