IC REG LIN 3.3V 300MA SOT223-3 Product overview: MCP1755ST-3302E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755ST-3302E/
Manufacturer: Microchip Technology
Win Source Part Number: 1074872-MCP1755ST-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Family Name: MCP1755
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA to 400μA
PSRR: 80dB (1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LT1521CST-3.3#TR; LT1521CST-3.3; LT1521CST-3.3#TRPBF;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LIN 3.3V 300MA SOT223-3
IC REG LIN 3.3V 300MA SOT223-3
LDO Voltage Regulators 17 V,300mA low
IC REG LIN 3.3V 300MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1755ST-3302E/DB | 1074872-MCP1755ST-3302E/DB | MCP1755ST-3302E/DBTR-ND | MCP1755ST-3302E/DB | MCP1755ST-3302E/DB | MCP1755ST-3302E/DB | MCP1755ST-3302E/DB |
| Product Name | 3.3V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1755ST-3302E/DB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |