IC REG LIN 4.1V 100MA SOT-223-5
IC REG LIN 4.1V 100MA SOT-223-5
IC REG LIN 4.1V 100MA SOT-223-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 150-MCP1793T-4102H/DCCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-223-6 |
| Special Features | Input Overcurrent Protection |