Manufacturer: Microchip Technology
Win Source Part Number: 1074848-MCP1725-3002
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 500MA 8DFN Product overview: MCP1725-3002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725-3002E/MC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
LDO Voltage Regulators 500mA CMOS LDO Vout=3.0V
IC REG LINEAR 3V 500MA 8DFN
IC REG LINEAR 3V 500MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074848-MCP1725-3002E/MC | 776-MCP1725-3002E/MC | MCP1725-3002E/MC-ND | MCP1725-3002E/MC | MCP1725-3002E/MC | MCP1725-3002E/MC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1725-3002E/MC | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-DFN (2x3) | Other; Tube | Other; 8-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |