Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
IC REG LINEAR 3.3V 150MA 4UQFN
IC REG LINEAR 3.3V 150MA 4UQFN
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1811AT-033/7QXTR-ND | MCP1811AT-033/7QX | MCP1811AT-033/7QX | MCP1811AT-033/7QX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |